NorComp D-Sub Connector Assemblies 172-009-103R031

Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
9 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-009-103R031-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-009-103R031-ND
D-Sub Connector Assemblies 37-172-009-103R031-ND
9 Position D-Sub Plug, Male Pins Connector

9 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, De, 9Pos, Solder Cup Norcomp - 34AK3602 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, De, 9Pos, Solder Cup Norcomp
34AK3602
D Sub Conn, Plug, De, 9Pos, Solder Cup Norcomp 34AK3602
D SUB CONN, PLUG, DE, 9POS, SOLDER CUP

D SUB CONN, PLUG, DE, 9POS, SOLDER CUP

Supplier's Site
D Sub Conn, Plug, 9Pos, De, Solder Cup; D Sub Connector Type Norcomp - 34AK4002 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 9Pos, De, Solder Cup; D Sub Connector Type Norcomp
34AK4002
D Sub Conn, Plug, 9Pos, De, Solder Cup; D Sub Connector Type Norcomp 34AK4002
D SUB CONN, PLUG, 9POS, DE, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 9POS, DE, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-009-103R031-ND 34AK3602 34AK4002
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, De, 9Pos, Solder Cup Norcomp D Sub Conn, Plug, 9Pos, De, Solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Voltage Rating 500 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80321-4D01S10A01B72DPG2A - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
26-Pin Hermetic D-sub Connector - 54671 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm HN Connector, HN 90° Plug - 190305 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details