NorComp D-Sub, D-Shaped Connector Housings 170-025-273L010

Description
Receptacle for Female Contacts Housing D-Sub Connector 25 Position
Request a Quote Datasheet
Description
Receptacle for Female Contacts Housing D-Sub Connector 25 Position
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub, D-Shaped Connector Housings - 5725FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub, D-Shaped Connector Housings
5725FE-ND
D-Sub, D-Shaped Connector Housings 5725FE-ND
Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Receptacle for Female Contacts Housing D-Sub Connector 25 Position

Buy Now Datasheet
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp - 40Y4569 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp
40Y4569
D Sub Shell, Size Db, Steel; No. Of Positions Norcomp 40Y4569
D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Position s; Connector Type:D Sub; Connector Shell Size:DB; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Positions; Connector Type:D Sub; Connector Shell Size:DB; Product Range:170 Series; Gender:Receptacle; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 5725FE-ND 40Y4569
Product Name D-Sub, D-Shaped Connector Housings D Sub Shell, Size Db, Steel; No. Of Positions Norcomp
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connectors - 1-1532020-3 - Powell Electronics, Inc.
Specs
Connector Type D-Sub Connector
View Details
Coaxial Adapters - NANE - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details