NorComp D-Sub Connector Assemblies 171-050-103L001

Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
50 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 250ME-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
250ME-ND
D-Sub Connector Assemblies 250ME-ND
50 Position D-Sub Plug, Male Pins Connector

50 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Connector, 171 Series, Dd, Plug, 50, Steel, Solder Rohs Compliant Norcomp - 67W2457 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, 171 Series, Dd, Plug, 50, Steel, Solder Rohs Compliant Norcomp
67W2457
D Sub Connector, 171 Series, Dd, Plug, 50, Steel, Solder Rohs Compliant Norcomp 67W2457
D Sub Connector, 171 Series, DD, Plug, 50, Steel, Solder RoHS Compliant: Yes

D Sub Connector, 171 Series, DD, Plug, 50, Steel, Solder RoHS Compliant: Yes

Supplier's Site
D Sub Connector, Plug, 50Pos; No. Of Contacts Norcomp - 40Y4713 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Plug, 50Pos; No. Of Contacts Norcomp
40Y4713
D Sub Connector, Plug, 50Pos; No. Of Contacts Norcomp 40Y4713
D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

D SUB CONNECTOR, PLUG, 50POS; No. of Contacts:50Contacts; Gender:Plug; Contact Termination Type:Solder; D Sub Shell Size:DD; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 250ME-ND 67W2457 40Y4713
Product Name D-Sub Connector Assemblies D Sub Connector, 171 Series, Dd, Plug, 50, Steel, Solder Rohs Compliant Norcomp D Sub Connector, Plug, 50Pos; No. Of Contacts Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Magnetic Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
Mating Connector/Plugs - PT01A-10-6S(SR) - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details