NorComp Connectors 171-037-213R001

Description
Connectors
Request a Quote Datasheet
Description
Connectors
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors - 171-037-213R001 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors

Connectors

Buy Now
D-Sub Connector Assemblies - 4237FE-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
4237FE-ND
D-Sub Connector Assemblies 4237FE-ND
37 Position D-Sub Receptacle, Female Sockets Connector

37 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Connector, 171 Series, Dc, Receptacle, 37, Steel, Through Hole Rohs Compliant Norcomp - 67W2455 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, 171 Series, Dc, Receptacle, 37, Steel, Through Hole Rohs Compliant Norcomp
67W2455
D Sub Connector, 171 Series, Dc, Receptacle, 37, Steel, Through Hole Rohs Compliant Norcomp 67W2455
D Sub Connector, 171 Series, DC, Receptacle, 37, Steel, Through Hole RoHS Compliant: Yes

D Sub Connector, 171 Series, DC, Receptacle, 37, Steel, Through Hole RoHS Compliant: Yes

Supplier's Site
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp - 40Y4705 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp
40Y4705
D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp 40Y4705
D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:171 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

D SUB CONNECTOR, RECEPTACLE, 37POS; No. of Contacts:37Contacts; Gender:Receptacle; Contact Termination Type:Through Hole; D Sub Shell Size:DC; Product Range:171 Series; Connector Body Material:Steel Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 171-037-213R001 4237FE-ND 67W2455 40Y4705
Product Name Connectors D-Sub Connector Assemblies D Sub Connector, 171 Series, Dc, Receptacle, 37, Steel, Through Hole Rohs Compliant Norcomp D Sub Connector, Receptacle, 37Pos; No. Of Contacts Norcomp
Category D-Sub Connector
Connector Type Receptacle, Female Sockets D-Sub Connector
Mounting Panel Mount, Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Hard Metric, Standard - 2684-103749-ND - DigiKey
Specs
Connector Type Header, Male Pins
Mounting Through Hole
Contact Pitch 2.01 mm (0.0790 inch)
View Details
PC Pin, Single Post Connectors - 36-1996-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers