DigiKey Datasheets for D-Subminiature Connectors

D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 20 30 40 50 60 100 150 173
Product Name Notes
15 Position D-Sub Plug, Male Pins Connector
15 Position D-Sub Receptacle, Female Sockets Connector
25 Position D-Sub Plug, Male Pins Connector
25 Position D-Sub Receptacle, Female Sockets Connector
37 Position D-Sub Plug, Male Pins Connector
37 Position D-Sub Receptacle, Female Sockets Connector
50 Position D-Sub Plug, Male Pins Connector
50 Position D-Sub Receptacle, Female Sockets Connector
9 Position D-Sub Plug, Male Pins Connector
9 Position D-Sub Receptacle, Female Sockets Connector
CONN D-SUB RCPT 15POS R/A SOLDER
CONN D-SUB RCPT 25POS R/A SOLDER
CONN D-SUB RCPT 9POS R/A SOLDER
Connector Strain Relief For D-Sub IDC Connectors
Position Connector

<< Prev Next >>