50 Position D-Sub Receptacle, Female Sockets Connector
D SUB CONNECTOR, RECEPTACLE, 50POS; No. of Contacts:50Contacts;
D Sub Connector, 171 Series, DD, Receptacle, 50, Steel, Through Hole RoHS Compliant: Yes
CONN D-SUB RCPT 50P PNL MNT SLDR
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 9250FE-ND | 40Y4733 | 67W2462 | 171-050-213R911 |
| Product Name | D-Sub Connector Assemblies | D Sub Connector, Receptacle, 50Pos; No. Of Contacts Norcomp | D Sub Connector, 171 Series, Dd, Receptacle, 50, Steel, Through Hole Rohs Compliant Norcomp | D-Sub Connector Assemblies |
| Category | D-Sub Connector | |||
| Connector Type | Receptacle, Female Sockets | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole |