25 Position D-Sub Plug, Male Pins Connector
D SUB CONN, PLUG, 25POS, DB, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:25Contacts;
D SUB CONN, PLUG, DB, 25POS, SOLDER CUP
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 37-172-025-103R031-ND | 34AK4066 | 34AK3642 |
| Product Name | D-Sub Connector Assemblies | D Sub Conn, Plug, 25Pos, Db, Solder Cup; D Sub Connector Type Norcomp | D Sub Conn, Plug, Db, 25Pos, Solder Cup Norcomp |
| Connector Type | D-Sub Connector | D-Sub Connector | |
| Mounting | Panel Mount | Panel Mount | |
| Voltage Rating | 500 volts | ||
| Current Rating | 5.0 amps |