NorComp D-Sub Connector Assemblies 172-015-103R011

Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet
Description
15 Position D-Sub Plug, Male Pins Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-015-103R011-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-015-103R011-ND
D-Sub Connector Assemblies 37-172-015-103R011-ND
15 Position D-Sub Plug, Male Pins Connector

15 Position D-Sub Plug, Male Pins Connector

Buy Now Datasheet
D Sub Conn, Plug, Da, 15Pos, Solder Cup Norcomp - 34AK3620 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, Da, 15Pos, Solder Cup Norcomp
34AK3620
D Sub Conn, Plug, Da, 15Pos, Solder Cup Norcomp 34AK3620
D SUB CONN, PLUG, DA, 15POS, SOLDER CUP

D SUB CONN, PLUG, DA, 15POS, SOLDER CUP

Supplier's Site
D Sub Conn, Plug, 15Pos, Da, Solder Cup; D Sub Connector Type Norcomp - 34AK4032 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Plug, 15Pos, Da, Solder Cup; D Sub Connector Type Norcomp
34AK4032
D Sub Conn, Plug, 15Pos, Da, Solder Cup; D Sub Connector Type Norcomp 34AK4032
D SUB CONN, PLUG, 15POS, DA, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

D SUB CONN, PLUG, 15POS, DA, SOLDER CUP; D Sub Connector Type:Standard; Gender:Plug; Product Range:172 M Series; No. of Contacts:15Contacts; D Sub Shell Size:DA; Contact Termination Type:Solder Cup; Connector Mounting:Panel Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-015-103R011-ND 34AK3620 34AK4032
Product Name D-Sub Connector Assemblies D Sub Conn, Plug, Da, 15Pos, Solder Cup Norcomp D Sub Conn, Plug, 15Pos, Da, Solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel Mount
Voltage Rating 500 volts
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 3 Pin Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
Industrial Circular Connectors - 335893 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details