Norcomp 170-025-273L000 D-Sub Connector
Receptacle for Female Contacts Housing D-Sub Connector 25 Position
D SUB SHELL, SIZE DB, STEEL; No. of Positions:25Position
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1748441 | 725FE-ND | 40Y4568 |
| Product Name | D Sub Connectors | D-Sub, D-Shaped Connector Housings | D Sub Shell, Size Db, Steel; No. Of Positions Norcomp |
| Connector Type | D-Sub Connector | D-Sub Connector | D-Sub Connector |
| Gender | Male / Plug; Female / Jack | ||
| Geometry | Straight; Straight |