Win Source Part Number: 1337063-171-009-113R
Category: Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies
Series: 171
Number of Positions: 9
Color: Black
Features: Board Lock, Grounding Indents
Connector Type: Plug, Male Pins
Contact Type: Signal
Number of Rows: 2
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tray
Contact Form: Stamped
Contact Material: Brass
Connector Style: D-Sub
Material Flammability Rating: UL94 V-0
Standard Package: 80
Flange Feature: Board Side (4-40) ; Mating Side, Female Screwlock (4-40)
Shell Material, Finish: Steel, Nickel Plated
Dielectric Material: Polyamide (PA9T) , Nylon 9T
Shell Size, Connector Layout: 1 (DE, E)
Mounting Type: Panel Mount, Through Hole
Temperature Range - Operating: -50°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 5A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: NorComp Inc.
Base Product Number: 171-009
CONN D-SUB PLUG 9P PNL MNT SLD
9 Position D-Sub Plug, Male Pins Connector
CONN D-SUB PLUG 9P PNL MNT SLDR
D SUB CONNECTOR, PLUG, 9POS; No. of Contacts:9Contacts; Gender:Plug; Contact Termination Type:Through Hole; D Sub Shell Size:DE; Product Range:171 Series; Connector Body Material:Steel Body; Contact Material:Brass RoHS Compliant: Yes
D Sub Connector, 171 Series, DE, Plug, 9, Steel, Through Hole RoHS Compliant: Yes
| Win Source Electronics | Heilind Electronics, Inc. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1337063-171-009-113R911 | 171-009-113R911 | 9209ME-ND | 171-009-113R911 | 40Y4623 | 67W2430 |
| Product Name | Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub Connector Assemblies | Connectors I/O D-Sub & D-Ribbon Contacts, Solder | D-Sub Connector Assemblies | D-Sub Connector Assemblies | D Sub Connector, Plug, 9Pos; No. Of Contacts Norcomp | D Sub Connector, 171 Series, De, Plug, 9, Steel, Through Hole Rohs Compliant Norcomp |
| Termination | Solder | Solder | Through Hole | |||
| Mounting | Panel Mount, Through Hole | Panel Mount, Through Hole | Panel Mount, Through Hole | |||
| Current Rating | 5.0 amps | 5.0 amps | 5.0 amps | |||
| Connector Type | D-Sub Connector | Plug, Male Pins | D-Sub Connector | D-Sub Connector |