NorComp D-Sub Connector Assemblies 172-009-203R001

Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet
Description
9 Position D-Sub Receptacle, Female Sockets Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
D-Sub Connector Assemblies - 37-172-009-203R001-ND - DigiKey
Thief River Falls, MN, United States
D-Sub Connector Assemblies
37-172-009-203R001-ND
D-Sub Connector Assemblies 37-172-009-203R001-ND
9 Position D-Sub Receptacle, Female Sockets Connector

9 Position D-Sub Receptacle, Female Sockets Connector

Buy Now Datasheet
D Sub Conn, Rcpt, De, 9Pos, Solder Cup Norcomp - 34AK3609 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, De, 9Pos, Solder Cup Norcomp
34AK3609
D Sub Conn, Rcpt, De, 9Pos, Solder Cup Norcomp 34AK3609
D SUB CONN, RCPT, DE, 9POS, SOLDER CUP

D SUB CONN, RCPT, DE, 9POS, SOLDER CUP

Supplier's Site
D Sub Conn, Rcpt, 9Pos, De, Solder Cup; D Sub Connector Type Norcomp - 34AK4015 - Newark, An Avnet Company
Chicago, IL, United States
D Sub Conn, Rcpt, 9Pos, De, Solder Cup; D Sub Connector Type Norcomp
34AK4015
D Sub Conn, Rcpt, 9Pos, De, Solder Cup; D Sub Connector Type Norcomp 34AK4015
D SUB CONN, RCPT, 9POS, DE, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes

D SUB CONN, RCPT, 9POS, DE, SOLDER CUP; D Sub Connector Type:Standard; Gender:Receptacle; Product Range:172 M Series; No. of Contacts:9Contacts; D Sub Shell Size:DE; Contact Termination Type:Solder Cup; Connector Mounting:Panel MountRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 37-172-009-203R001-ND 34AK3609 34AK4015
Product Name D-Sub Connector Assemblies D Sub Conn, Rcpt, De, 9Pos, Solder Cup Norcomp D Sub Conn, Rcpt, 9Pos, De, Solder Cup; D Sub Connector Type Norcomp
Connector Type D-Sub Connector D-Sub Connector
Mounting Panel Mount Panel MountRoHS Compliant: Yes
Voltage Rating 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NC3-MG-T50P-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
EP - Connectors according to UIC 541-5 VE -  - Schaltbau GmbH
Specs
Coupling / Adapter Coupling / Adapter
Voltage Rating 250 volts
Current Rating 6.0 to 35.0 amps
View Details
Subminiature D-type Connector, 9 Pins, Air-Side, Delrin, Female Pins - A2711-4-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details