L-com, Inc. Coaxial Connector (RF) Terminators ARSP-TERM

Description
CONRP-SMA PLUG 50 OHM 1W TERM
Request a Quote Datasheet
Description
CONRP-SMA PLUG 50 OHM 1W TERM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Terminators - 5073-ARSP-TERM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Terminators
5073-ARSP-TERM-ND
Coaxial Connector (RF) Terminators 5073-ARSP-TERM-ND
CONRP-SMA PLUG 50 OHM 1W TERM

CONRP-SMA PLUG 50 OHM 1W TERM

Buy Now Datasheet
Coaxial Connectors - 664141 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Connectors
664141
Coaxial Connectors 664141
L-Com ARSP-TERM Coaxial Connector

L-Com ARSP-TERM Coaxial Connector

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 5073-ARSP-TERM-ND 664141
Product Name Coaxial Connector (RF) Terminators Coaxial Connectors
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1120824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Male / Plug; Female / Jack
Geometry Tee
View Details
Cable Connectors - NCK-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details