Amphenol RF Coaxial Connector (RF) Adapters APH-SMAF-AFIM

Description
Adapter Coaxial Connector SMA Jack, Female Socket To AFI Plug, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Jack, Female Socket To AFI Plug, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - APH-SMAF-AFIM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
APH-SMAF-AFIM-ND
Coaxial Connector (RF) Adapters APH-SMAF-AFIM-ND
Adapter Coaxial Connector SMA Jack, Female Socket To AFI Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To AFI Plug, Male Pin 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - APH-SMAF-AFIM - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
APH-SMAF-AFIM
RF Adapters - Between Series APH-SMAF-AFIM
RF Adapters - Between Series SMA Jack to AFI Plug 50ohm Adapter

RF Adapters - Between Series SMA Jack to AFI Plug 50ohm Adapter

Buy Now Datasheet
Sma Jack To Afi Plug Adapter 50 Ohm Straight / Individual Bag Amphenol Rf - 64AC9606 - Newark, An Avnet Company
Chicago, IL, United States
Sma Jack To Afi Plug Adapter 50 Ohm Straight / Individual Bag Amphenol Rf
64AC9606
Sma Jack To Afi Plug Adapter 50 Ohm Straight / Individual Bag Amphenol Rf 64AC9606
SMA Jack to AFI Plug Adapter 50 Ohm Straight / Individual Bag

SMA Jack to AFI Plug Adapter 50 Ohm Straight / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number APH-SMAF-AFIM-ND APH-SMAF-AFIM 64AC9606
Product Name Coaxial Connector (RF) Adapters RF Adapters - Between Series Sma Jack To Afi Plug Adapter 50 Ohm Straight / Individual Bag Amphenol Rf
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1056227-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 27.000 GHz
View Details
4 suppliers
SMA Female R/A Bulkhead PCB Mount 11mm Connector - ET-SFRA-BH-PC11M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
Coaxial Adapters - 1565700 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NC3-FG-A220-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details