Amphenol Corporation N-Type Connector AD-NJMCXJ-2

Description
Type N BHD Jack to MCX Jack Adapter
Request a Quote Datasheet
Description
Type N BHD Jack to MCX Jack Adapter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
N-Type Connector - AD-NJMCXJ-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
N-Type Connector
AD-NJMCXJ-2
N-Type Connector AD-NJMCXJ-2
Type N BHD Jack to MCX Jack Adapter

Type N BHD Jack to MCX Jack Adapter

Buy Now
Coaxial Connector (RF) Adapters - 115-AD-NJMCXJ-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
115-AD-NJMCXJ-2-ND
Coaxial Connector (RF) Adapters 115-AD-NJMCXJ-2-ND
Adapter Coaxial Connector N Jack, Female Socket To MCX Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Jack, Female Socket To MCX Jack, Female Socket 50Ohm

Buy Now Datasheet
Rf Adaptor, N Jack-Mcx Jack, 50 Ohm; Convert From Coax Type Amphenol Rf - 66AH8801 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adaptor, N Jack-Mcx Jack, 50 Ohm; Convert From Coax Type Amphenol Rf
66AH8801
Rf Adaptor, N Jack-Mcx Jack, 50 Ohm; Convert From Coax Type Amphenol Rf 66AH8801
RF ADAPTOR, N JACK-MCX JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:MCX; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

RF ADAPTOR, N JACK-MCX JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:MCX; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Coaxial Connectors
Product Number AD-NJMCXJ-2 115-AD-NJMCXJ-2-ND 66AH8801
Product Name N-Type Connector Coaxial Connector (RF) Adapters Rf Adaptor, N Jack-Mcx Jack, 50 Ohm; Convert From Coax Type Amphenol Rf
Connector Type MCX; Type N MCX
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1367725 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
SMA (M) 4 Hole Panel Mount 5mm Teflon Connector - ET-SMS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NCN-MG-A500-4 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 18.000 GHz
View Details
RF Connectors - 1059617-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 22.000 GHz
View Details
3 suppliers