Adapter Coaxial Connector SMA Plug, Male Pin To PSMP Plug, Female Socket 50Ohm
RF Adapters - Between Series SMA PLUG TO PSMP JCK MALE CONTACT
RF ADAPTER, PSMP PLUG-SMA PLUG, 50 OHM; Convert From Coax Type:PSMP; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF3184-ND | AD-SMAP-PSMPP-1 | AD-SMAP-PSMPP-1 | 68AC7176 |
| Product Name | Coaxial Connector (RF) Adapters | SMA Connector | RF Adapters - Between Series | Rf Adapter, Psmp Plug-Sma Plug, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA; SMP | SMA; SMP |