Amphenol Corporation Coaxial Connector (RF) Adapters AD-SMAPSMPJ-1

Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMP Jack, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMP Jack, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 115-AD-SMAPSMPJ-1-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
115-AD-SMAPSMPJ-1-ND
Coaxial Connector (RF) Adapters 115-AD-SMAPSMPJ-1-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMP Jack, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMP Jack, Male Pin 50Ohm

Buy Now Datasheet
SMA Connector - AD-SMAPSMPJ-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SMA Connector
AD-SMAPSMPJ-1
SMA Connector AD-SMAPSMPJ-1
SMA Plug to SMP Jack

SMA Plug to SMP Jack

Buy Now
RF Adapters - Between Series - AD-SMAPSMPJ-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
AD-SMAPSMPJ-1
RF Adapters - Between Series AD-SMAPSMPJ-1
RF Adapters - Between Series SMA Plug to SMP Jack Limited Detent 50Ohm

RF Adapters - Between Series SMA Plug to SMP Jack Limited Detent 50Ohm

Buy Now
Sma Plug To Smp Jack Adapter 50 Ohm Straight / Individual Bag Amphenol Rf - 83AC8580 - Newark, An Avnet Company
Chicago, IL, United States
Sma Plug To Smp Jack Adapter 50 Ohm Straight / Individual Bag Amphenol Rf
83AC8580
Sma Plug To Smp Jack Adapter 50 Ohm Straight / Individual Bag Amphenol Rf 83AC8580
SMA Plug to SMP Jack Adapter 50 Ohm Straight / Individual Bag

SMA Plug to SMP Jack Adapter 50 Ohm Straight / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number 115-AD-SMAPSMPJ-1-ND AD-SMAPSMPJ-1 AD-SMAPSMPJ-1 83AC8580
Product Name Coaxial Connector (RF) Adapters SMA Connector RF Adapters - Between Series Sma Plug To Smp Jack Adapter 50 Ohm Straight / Individual Bag Amphenol Rf
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2469501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type Type F; Type N
Geometry Straight
Frequency 0.300 GHz
View Details
N (F) 4 Hole Panel Mount Connector - ET-NFS-4H25 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
View Details
RF Connectors - 1051156-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Cable Mount (Free-Hanging)
Frequency 12.000 GHz
View Details
3 suppliers
Cable Connectors - NC3-FG-A500-2 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details