Amphenol Corporation Connectors AD-SMAJSMPP-2

Description
RF Connector
Request a Quote Datasheet
Description
RF Connector
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Connectors
AD-SMAJSMPP-2
Connectors AD-SMAJSMPP-2
RF Connector

RF Connector

Buy Now
Coaxial Connector (RF) Adapters - 115-AD-SMAJSMPP-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
115-AD-SMAJSMPP-2-ND
Coaxial Connector (RF) Adapters 115-AD-SMAJSMPP-2-ND
Adapter Coaxial Connector SMA Jack, Female Socket To SMP Plug, Male Pin 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To SMP Plug, Male Pin 50Ohm

Buy Now Datasheet
Sma Jack To Smp Jack Adapter 50 Ohms 26.5 Ghz Rohs Compliant Amphenol Rf - 30AH0376 - Newark, An Avnet Company
Chicago, IL, United States
Sma Jack To Smp Jack Adapter 50 Ohms 26.5 Ghz Rohs Compliant Amphenol Rf
30AH0376
Sma Jack To Smp Jack Adapter 50 Ohms 26.5 Ghz Rohs Compliant Amphenol Rf 30AH0376
SMA JACK TO SMP JACK ADAPTER 50 OHMS 26.5 GHZ ROHS COMPLIANT: YES

SMA JACK TO SMP JACK ADAPTER 50 OHMS 26.5 GHZ ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Adapters - Between Series - AD-SMAJSMPP-2 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
AD-SMAJSMPP-2
RF Adapters - Between Series AD-SMAJSMPP-2
RF Adapters - Between Series SMA Jck to SMP Jck Adpt 50 Ohm 26.5Ghz

RF Adapters - Between Series SMA Jck to SMP Jck Adpt 50 Ohm 26.5Ghz

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number AD-SMAJSMPP-2 115-AD-SMAJSMPP-2-ND 30AH0376 AD-SMAJSMPP-2
Product Name Connectors Coaxial Connector (RF) Adapters Sma Jack To Smp Jack Adapter 50 Ohms 26.5 Ghz Rohs Compliant Amphenol Rf RF Adapters - Between Series
Connector Type SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

TNC (F) 4 Hole Panel Mount Connector for RG174 Cable - ET-TFS-4H-1 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NC2-MRG-T50-1 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
75 OHM Connectors BNC HD Straight Plug - 110718 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1051933-1 - TE Connectivity
Specs
Gender Female / Jack
Frequency 12.400 GHz
View Details
4 suppliers