L-com, Inc. Coaxial Connector (RF) Adapters AXA-NFMUM

Description
COAX ADAPT N TO UHF, MINI
Request a Quote Datasheet
Description
COAX ADAPT N TO UHF, MINI
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 5073-AXA-NFMUM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
5073-AXA-NFMUM-ND
Coaxial Connector (RF) Adapters 5073-AXA-NFMUM-ND
COAX ADAPT N TO UHF, MINI

COAX ADAPT N TO UHF, MINI

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5073-AXA-NFMUM-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type Type N; UHF
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826929 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type TNC
Geometry Right Angle
Frequency 11.000 GHz
View Details
75 Ohm TRB Connector, Triax 3-Lug - 110459 - PIC Wire & Cable
Specs
Connector Type Triax
Geometry Straight
Voltage Rating 400 volts
View Details
BNC (M) St. Spring Type Connector Black Body for CCTV Cable - ET-BMS-SPB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
Cable Connectors - NC2-FG-A360-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details