Amphenol Corporation Coaxial Connector (RF) Adapters AD-NJNJ-2

Description
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 115-AD-NJNJ-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
115-AD-NJNJ-2-ND
Coaxial Connector (RF) Adapters 115-AD-NJNJ-2-ND
Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm

Adapter Coaxial Connector N Jack, Female Socket To N Jack, Female Socket 50Ohm

Buy Now Datasheet
Swedesboro, NJ, United States
Connectors
AD-NJNJ-2
Connectors AD-NJNJ-2
RF Connector

RF Connector

Buy Now
Rf Adapter, N Jack-N Jack, 50 Ohm, 18Ghz; Convert From Coax Type Amphenol Rf - 61AH2845 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, N Jack-N Jack, 50 Ohm, 18Ghz; Convert From Coax Type Amphenol Rf
61AH2845
Rf Adapter, N Jack-N Jack, 50 Ohm, 18Ghz; Convert From Coax Type Amphenol Rf 61AH2845
RF ADAPTER, N JACK-N JACK, 50 OHM, 18GHZ; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

RF ADAPTER, N JACK-N JACK, 50 OHM, 18GHZ; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 115-AD-NJNJ-2-ND AD-NJNJ-2 61AH2845
Product Name Coaxial Connector (RF) Adapters Connectors Rf Adapter, N Jack-N Jack, 50 Ohm, 18Ghz; Convert From Coax Type Amphenol Rf
Connector Type Type N
Unlock Full Specs
to access all available technical data

Similar Products

Between Series Adapters - 1057853-1 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
3 suppliers
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details
Cable Connectors - NCN-MCB-R1000-1 - kTB Solutions
Specs
Connector Type Type N
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details