Adapter Coaxial Connector BNC Jack, Female Socket To MCX Jack, Female Socket 50Ohm
RF ADAPTOR, BNC JACK-MCX JACK, 50 OHM; Convert From Coax Type:BNC; Convert From Gender:Jack; Convert To Coax Type:MCX; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 115-AD-BNCJMCXJ-1-ND | 66AH8799 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adaptor, Bnc Jack-Mcx Jack, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC; MCX | BNC; MCX |