Amphenol Corporation Coaxial Connector (RF) Adapters APH-SMAF-AFIF

Description
Adapter Coaxial Connector SMA Jack, Female Socket To AFI Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Jack, Female Socket To AFI Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARF2162-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF2162-ND
Coaxial Connector (RF) Adapters ARF2162-ND
Adapter Coaxial Connector SMA Jack, Female Socket To AFI Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To AFI Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - APH-SMAF-AFIF - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
APH-SMAF-AFIF
RF Adapters - Between Series APH-SMAF-AFIF
RF Adapters - Between Series SMA Jack to AFI Jack Adapter

RF Adapters - Between Series SMA Jack to AFI Jack Adapter

Buy Now Datasheet
Rf Coax, Adaptor, Sma Jack To Afi Jack; Connector Type Amphenol Rf - 99Y9224 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax, Adaptor, Sma Jack To Afi Jack; Connector Type Amphenol Rf
99Y9224
Rf Coax, Adaptor, Sma Jack To Afi Jack; Connector Type Amphenol Rf 99Y9224
RF COAX, ADAPTOR, SMA JACK TO AFI JACK; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:AFI; Convert To Gender:Jack; RoHS Compliant: Yes

RF COAX, ADAPTOR, SMA JACK TO AFI JACK; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:AFI; Convert To Gender:Jack; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors
Product Number ARF2162-ND APH-SMAF-AFIF 99Y9224
Product Name Coaxial Connector (RF) Adapters RF Adapters - Between Series Rf Coax, Adaptor, Sma Jack To Afi Jack; Connector Type Amphenol Rf
Connector Type SMA SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2826935 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Geometry Straight
Frequency 12.500 GHz
View Details
TNC (M) St. Connector for RG316 Cable - ET-TMS-4 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC
Gender Male / Plug
Geometry Straight
View Details
50 Ohm SMA Connector, SMA 90° Plug - 110207 - PIC Wire & Cable
Specs
Connector Type SMA
Geometry Right Angle
Voltage Rating 335 volts
View Details
RF Connectors - 1052523-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers