LEMO USA, Inc. Coaxial Adapters ABF.00.250.CTA

Description
00 S Series,00 plug to BNC socket, coax
Request a Quote Datasheet
Description
00 S Series,00 plug to BNC socket, coax
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Adapters - 1243416 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
1243416
Coaxial Adapters 1243416
00 S Series,00 plug to BNC socket, coax

00 S Series,00 plug to BNC socket, coax

Supplier's Site
Coaxial Connector (RF) Adapters - 1124-1001-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
1124-1001-ND
Coaxial Connector (RF) Adapters 1124-1001-ND
Adapter Coaxial Connector NIM-CAMAC CD/N 549 Plug, Male Pin To BNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector NIM-CAMAC CD/N 549 Plug, Male Pin To BNC Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - ABF.00.250.CTA - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
ABF.00.250.CTA
RF Adapters - Between Series ABF.00.250.CTA
RF Adapters - Between Series BNC ADAPTER 50 OHM

RF Adapters - Between Series BNC ADAPTER 50 OHM

Buy Now Datasheet
Connector Adaptor, Lemo, 1, Plug, Bnc Coaxial, 1, Plug Rohs Compliant Lemo - 12T3564 - Newark, An Avnet Company
Chicago, IL, United States
Connector Adaptor, Lemo, 1, Plug, Bnc Coaxial, 1, Plug Rohs Compliant Lemo
12T3564
Connector Adaptor, Lemo, 1, Plug, Bnc Coaxial, 1, Plug Rohs Compliant Lemo 12T3564
Connector Adaptor, LEMO, 1, Plug, BNC Coaxial, 1, Plug RoHS Compliant: Yes

Connector Adaptor, LEMO, 1, Plug, BNC Coaxial, 1, Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors RF and Microwave Connectors Coaxial Connectors
Product Number 1243416 1124-1001-ND ABF.00.250.CTA 12T3564
Product Name Coaxial Adapters Coaxial Connector (RF) Adapters RF Adapters - Between Series Connector Adaptor, Lemo, 1, Plug, Bnc Coaxial, 1, Plug Rohs Compliant Lemo
Connector Type BNC BNC; Type N BNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2326496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA; Type N
Geometry Straight
Frequency 40.000 GHz
View Details
UHF (F) 4 Hole Panel Mount Connector - ET-UFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type UHF
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
RF Connectors - 1059541-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Panel Mount
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NCS-MG-141-3 - kTB Solutions
Specs
Connector Type SMA
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details