COAX ADAPT NEX10 TO N
RF COAX ADAPTR, N TYP-NEX10 JACK, 50 OHM; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:NEX10; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-AD-N10JNJ-1-ND | 51AK2443 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Coax Adaptr, N Typ-Nex10 Jack, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | Type N |