Adapter Coaxial Connector SMA Plug, Male Pin To SMA Plug, Male Pin 50Ohm
RF COAX ADAPTER, SMA PLUG-SMA PLUG; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Intra Series Coaxial; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ADAPT/SMAM/SMAM-ND | 71AC0170 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Coax Adapter, Sma Plug-Sma Plug; Convert From Coax Type Siretta |
| Connector Type | SMA | SMA |