Adapter Coaxial Connector SMA Plug, Male Pin To FME Plug, Male Pin 50Ohm
RF COAX ADAPTER, FME PLUG-SMA PLUG; Convert From Coax Type:FME; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:-; Connector Type:Inter Series Coaxial; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ADAPT/FMEM/SMAM-ND | 28AK5398 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Coax Adapter, Fme Plug-Sma Plug; Convert From Coax Type Siretta |
| Connector Type | SMA; Type F | FME; SMA |