Amphenol Corporation Coaxial Connector (RF) Adapters APH-SMAP-TNCJ

Description
Adapter Coaxial Connector SMA Plug, Male Pin To TNC Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Plug, Male Pin To TNC Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ARF3098-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ARF3098-ND
Coaxial Connector (RF) Adapters ARF3098-ND
Adapter Coaxial Connector SMA Plug, Male Pin To TNC Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To TNC Jack, Female Socket 50Ohm

Buy Now Datasheet
RF Adapters - Between Series - APH-SMAP-TNCJ - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
APH-SMAP-TNCJ
RF Adapters - Between Series APH-SMAP-TNCJ
RF Adapters - Between Series SMA PLG-TNC JK

RF Adapters - Between Series SMA PLG-TNC JK

Buy Now Datasheet
Adapter, Sma Plug To Tnc Jack, 50 Ohm / Individual Bag Amphenol Rf - 22M5737 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, Sma Plug To Tnc Jack, 50 Ohm / Individual Bag Amphenol Rf
22M5737
Adapter, Sma Plug To Tnc Jack, 50 Ohm / Individual Bag Amphenol Rf 22M5737
Adapter, SMA Plug to TNC Jack, 50 ohm / Individual Bag

Adapter, SMA Plug to TNC Jack, 50 ohm / Individual Bag

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category RF and Microwave Connectors RF and Microwave Connectors Electrical Connectors
Product Number ARF3098-ND APH-SMAP-TNCJ 22M5737
Product Name Coaxial Connector (RF) Adapters RF Adapters - Between Series Adapter, Sma Plug To Tnc Jack, 50 Ohm / Individual Bag Amphenol Rf
Connector Type SMA; TNC
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 1407602 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type SMA
Gender Male / Plug; Female / Jack
Geometry Straight; Straight
View Details
Cable Connectors - NCK-MRG-A360-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
SMA Male Το UFL Male RF Adapter - ET-SMS-U - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
75 OHM Connectors BNC Inline Jack - 190727 - PIC Wire & Cable
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight
View Details