Adapter Coaxial Connector BNC HD Jack, Female Socket To BNC Plug, Male Pin 75Ohm
RF Adapters - Between Series BNC Plug to HD-BNC Jack Adapter
ADAPTER, BNC PLUG TO HD-BNC JACK, 75 OHM; Convert From Coax Type:BNC; Convert From Gender:Plug; Convert To Coax Type:BNC HD; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:75ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF1763-ND | APH-BNCP-HDBNCJ | APH-BNCP-HDBNCJ | 47T4186 |
| Product Name | Coaxial Connector (RF) Adapters | BNC Connector | RF Adapters - Between Series | Adapter, Bnc Plug To Hd-Bnc Jack, 75 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC | BNC |