Adapter Coaxial Connector 7/16 Jack, Female Socket To 4.3/10 Plug, Male Pin 50Ohm
RF COAX ADAPTER, 7/16- 4.3/10 DIN, 6GHZ; Convert From Coax Type:7/16 DIN; Convert From Gender:Jack; Convert To Coax Type:4.3/10 DIN; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series 4.3/10 PLUG TO 7/16 JACK STRT
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ARF2486-ND | AD-716J4310P-1 | 81Y4904 | AD-716J4310P-1 |
| Product Name | Coaxial Connector (RF) Adapters | Connectors | Rf Coax Adapter, 7/16- 4.3/10 Din, 6Ghz; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | 7-16 Connector; Type N |