Adapter Coaxial Connector SMA Plug, Male Pin To RP-TNC Plug, Female Socket 50Ohm
RF Adapters - Between Series Adpt, SMA Jck to TNC RP Plug, R/A, 50Ohm
RF COAX ADAPTOR, RP TNC-SMA PLUG, 50 OHM; Convert From Coax Type:TNC RP; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | AD-RPTNCPSMAP-1 | ARF3309-ND | AD-RPTNCPSMAP-1 | 80AC9038 |
| Product Name | TNC Connector | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf Coax Adaptor, Rp Tnc-Sma Plug, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA; TNC | SMA; TNC |