Adapter Coaxial Connector BNC Jack, Female Socket To AMC Jack, Female Socket 50Ohm
RF ADAPTER, AMC JACK-BNC JACK, 50 OHM; Convert From Coax Type:AMC; Convert From Gender:Jack; Convert To Coax Type:BNC; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 115-AD-BNCJAMCJ-1-ND | 51AK2442 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, Amc Jack-Bnc Jack, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | BNC | BNC |