Adapter Coaxial Connector SMA Jack, Female Socket To TNC Plug, Male Pin 50Ohm
RF COAX ADAPTOR, SMA RCPT TO TNC PLUG; Connector Type:Inter Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:SMA; Convert From Gender:Receptacle; Convert To Coax Type:TNC; Convert To Gender:Plug; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ADAPT/SMAF/TNCM-ND | 22AC7964 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Coax Adaptor, Sma Rcpt To Tnc Plug; Connector Type Siretta |
| Connector Type | SMA; TNC | SMA; TNC |