Adapter Coaxial Connector SMA Plug, Male Pin To SMA Jack, Female Socket
RF COAX ADAPTOR, SMA MALE/SMA FEMALE R/A; Connector Type:Intra Series Coaxial; Adapter Body Style:Right Angle Adapter; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Receptacle; RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ADAPT/SMAM/SMAF/RA-ND | 22AC7965 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Coax Adaptor, Sma Male/sma Female R/a; Connector Type Siretta |
| Connector Type | SMA | SMA |