Adapter Coaxial Connector SMA Jack, Female Socket To N Jack, Female Socket 50Ohm
RF Adapters - Between Series SMA FEMALE-N MALE ADAPT
ADAPTER, COAXIAL, SMA JACK-N JACK; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF3095-ND | APH-SMAJ-NJ | 22M5717 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Adapter, Coaxial, Sma Jack-N Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA; Type N | SMA |