Adapter Coaxial Connector QMA Plug, Male Pin To QMA Plug, Male Pin 50Ohm
RF ADAPTER, QMA PLUG-PLUG, 50 OHM; Convert From Coax Type:QMA; Convert From Gender:Plug; Convert To Coax Type:QMA; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 115-AD-QMAPQMAP-1-ND | 22AJ1928 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, Qma Plug-Plug, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | QMA | QMA |