Adapter Coaxial Connector SMA Jack, Female Socket To PSMP Plug, Female Socket 50Ohm
RF Adapters - Between Series SMA JACK TO PSMP JCK MALE CONTACT
RF ADAPTER, PSMP PLUG-SMA JACK, 50 OHM; Convert From Coax Type:PSMP; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | AD-SMAJ-PSMPP-2 | ARF3182-ND | AD-SMAJ-PSMPP-2 | 68AC7174 |
| Product Name | SMA Connector | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf Adapter, Psmp Plug-Sma Jack, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA; SMP | SMA | SMA; SMP |