LEMO USA, Inc. Coaxial Connector (RF) Adapters ABF.0A.250.CTA

Description
Adapter Coaxial Connector To 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector To 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ABF.0A.250.CTA-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ABF.0A.250.CTA-ND
Coaxial Connector (RF) Adapters ABF.0A.250.CTA-ND
Adapter Coaxial Connector To 50Ohm

Adapter Coaxial Connector To 50Ohm

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number ABF.0A.250.CTA-ND
Product Name Coaxial Connector (RF) Adapters
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-MRG-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1056436-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 12.400 GHz
View Details
4 suppliers
BNC (M) Clamp Connector for RG58 Cable - ET-BMS-CT-2 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Male / Plug
Geometry Straight
View Details
50 Ohm TNC Connector, TNC Straight Plug - 190508 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry Straight
Voltage Rating 500 volts
View Details