Adapter Coaxial Connector SMA Jack, Female Socket To RP-SMA Jack, Male Pin
RF COAX ADAPTOR, SMA RCPT TO SMA RP RCPT; Connector Type:Intra Series Coaxial; Adapter Body Style:Straight Adapter; Convert From Coax Type:SMA; Convert From Gender:Receptacle; Convert To Coax Type:SMA RP; Convert To RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | ADAPT/SMAF/SMAF/RP-ND | 22AC7962 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Coax Adaptor, Sma Rcpt To Sma Rp Rcpt; Connector Type Siretta |
| Connector Type | SMA | SMA |