TE Connectivity Coaxial Connector (RF) Adapters ADP-2.4F-2.4F

Description
COAX ADAPT 2.4MM TO 2.4MM
Request a Quote Datasheet
Description
COAX ADAPT 2.4MM TO 2.4MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 343-ADP-2.4F-2.4F-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
343-ADP-2.4F-2.4F-ND
Coaxial Connector (RF) Adapters 343-ADP-2.4F-2.4F-ND
COAX ADAPT 2.4MM TO 2.4MM

COAX ADAPT 2.4MM TO 2.4MM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 343-ADP-2.4F-2.4F-ND
Product Name Coaxial Connector (RF) Adapters
Connector Type 2.4mm Connector
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 7385771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Geometry Straight; Straight
View Details
BNC (F) 4 Hole Panel Mount Connector - ET-BFS-4H - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type BNC
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details
RF Connectors - 1044939-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 4.000 GHz
View Details
2 suppliers
Cable Connectors - NCP-FB-A360-3 - kTB Solutions
Specs
Connector Type SMP
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details