Adapter Coaxial Connector 4.3/10 Plug, Male Pin To N Jack, Female Socket 50Ohm
RF Adapters - Between Series 4.3/10 Plug to N Jack, Straight
RF COAX ADAPTOR, 4.3/10 PLUG-N JACK; Convert From Coax Type:4.3/10; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | AD-4310PNJ-1 | ARF2512-ND | AD-4310PNJ-1 | 98Y4025 |
| Product Name | Connectors | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Rf Coax Adaptor, 4.3/10 Plug-N Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | Type N | Type N |