Amphenol Corporation Coaxial Connector (RF) Adapters AD-SMAPSMPJ-2

Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMP Jack, Male Pin 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Plug, Male Pin To SMP Jack, Male Pin 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - 115-AD-SMAPSMPJ-2-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
115-AD-SMAPSMPJ-2-ND
Coaxial Connector (RF) Adapters 115-AD-SMAPSMPJ-2-ND
Adapter Coaxial Connector SMA Plug, Male Pin To SMP Jack, Male Pin 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To SMP Jack, Male Pin 50Ohm

Buy Now Datasheet
Rf Adapter, Sma Plug-Smp Jack, 50 Ohm; Convert From Coax Type Amphenol Rf - 39AH9581 - Newark, An Avnet Company
Chicago, IL, United States
Rf Adapter, Sma Plug-Smp Jack, 50 Ohm; Convert From Coax Type Amphenol Rf
39AH9581
Rf Adapter, Sma Plug-Smp Jack, 50 Ohm; Convert From Coax Type Amphenol Rf 39AH9581
RF ADAPTER, SMA PLUG-SMP JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

RF ADAPTER, SMA PLUG-SMP JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMP; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category RF and Microwave Connectors Coaxial Connectors
Product Number 115-AD-SMAPSMPJ-2-ND 39AH9581
Product Name Coaxial Connector (RF) Adapters Rf Adapter, Sma Plug-Smp Jack, 50 Ohm; Convert From Coax Type Amphenol Rf
Connector Type SMA; SMP SMA; SMP
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCK-FB-A220-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
RF Connectors - 1053181-1 - TE Connectivity
Specs
Gender Male / Plug
Mounting Panel Mount
Frequency 18.000 GHz
View Details
2 suppliers
N Male To TNC Male RF Adapter - ET-NMS-TMS - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type TNC; Type N
Gender Male / Plug
View Details
50 Ohm TNC Connector, TNC 75° Plug - 190531 - PIC Wire & Cable
Specs
Connector Type TNC
Geometry 79 Degrees
Voltage Rating 500 volts
View Details