Adapter Coaxial Connector N Plug, Male Pin To N Plug, Male Pin 50Ohm
RF ADAPTER, N PLUG-N PLUG, 50 OHM, 18GHZ; Convert From Coax Type:N; Convert From Gender:Plug; Convert To Coax Type:N; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Intra Series Coaxial RoHS Compliant: Yes
| Heilind Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | AD-NPNP-2 | 115-AD-NPNP-2-ND | 61AH2846 |
| Product Name | Connectors | Coaxial Connector (RF) Adapters | Rf Adapter, N Plug-N Plug, 50 Ohm, 18Ghz; Convert From Coax Type Amphenol Rf |
| Gender | Male / Plug | Male / Plug | Male / Plug |