COAX ADAPT NEX10 TO SMA
RF COAX ADATPER, NEX10 PLUG-SMA JACK; Convert From Coax Type:NEX10; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors |
| Product Number | 115-AD-N10PSMAJ-2-ND | 51AK2445 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Coax Adatper, Nex10 Plug-Sma Jack; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA | SMA |