Adapter Coaxial Connector SMA Plug, Male Pin To RP-TNC Jack, Male Pin 50Ohm
RF ADAPTOR, RP TNC JACK-SMA PLUG, 50 OHM; Convert From Coax Type:TNC RP; Convert From Gender:Jack; Convert To Coax Type:SMA; Convert To Gender:Plug; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series Adpt, SMA Jck to TNC RP Jack, R/A, 50Ohm
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | RF and Microwave Connectors | Electrical Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | ARF3308-ND | AD-RPTNCJSMAP-1 | 80AC9037 | AD-RPTNCJSMAP-1 |
| Product Name | Coaxial Connector (RF) Adapters | TNC Connector | Rf Adaptor, Rp Tnc Jack-Sma Plug, 50 Ohm; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | SMA; TNC | SMA; TNC |