Adapter Coaxial Connector SMA Plug, Male Pin To SMP Plug, Female Socket 50Ohm
RF ADAPTER, SMA PLUG-SMP PLUG, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMP; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 115-AD-SMAPSMPP-1-ND | 39AH9582 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, Sma Plug-Smp Plug, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA; SMP | SMA; SMP |