L-com, Inc. Coaxial Connector (RF) Assemblies ASF-3700

Description
CONSMA F BULKHD CRIMP LMR195
Request a Quote Datasheet
Description
CONSMA F BULKHD CRIMP LMR195
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Assemblies - 5073-ASF-3700-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Assemblies
5073-ASF-3700-ND
Coaxial Connector (RF) Assemblies 5073-ASF-3700-ND
CONSMA F BULKHD CRIMP LMR195

CONSMA F BULKHD CRIMP LMR195

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF and Microwave Connectors
Product Number 5073-ASF-3700-ND
Product Name Coaxial Connector (RF) Assemblies
Connector Type SMA
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Adapters - 2184244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Connector Type BNC
Geometry Straight
Frequency 4.000 GHz
View Details
M39029 Connectors, Size 16 Pin - 190735 - PIC Wire & Cable
Specs
Gender Male / Plug
Geometry Straight
Voltage Rating 250 volts
View Details
SMA Female R/A PCB Mount Connector - ET-SFRA-PCT2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA
Gender Female / Jack
Geometry Right Angle
View Details
End Launch Connectors - NELC-2-3 - kTB Solutions
Specs
Connector Type 2.4mm Connector
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details