Adapter Coaxial Connector SMA Jack, Female Socket To SMA Plug, Male Pin 50Ohm
RF ADAPTER, R/A, SMA PLUG-JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Plug; Convert To Coax Type:SMA; Convert To Gender:Jack; Adapter Body Style:Right Angle Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | 115-AD-SMAPSMAJ-2-ND | 82AH3738 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, R/a, Sma Plug-Jack, 50 Ohm; Convert From Coax Type Amphenol Rf |
| Connector Type | SMA | SMA |