Adapter Coaxial Connector N Jack, Female Socket To TNC Plug, Male Pin 50Ohm
RF Adapters - Between Series N JK-TNC PLG
ADAPTER, COAXIAL, N JACK-TNC PLUG; Convert From Coax Type:N; Convert From Gender:Jack; Convert To Coax Type:TNC; Convert To Gender:Plug; Adapter Body Style:Straight Adapter; Impedance:50ohm; Connector Type:Inter Series Coaxial RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | RF and Microwave Connectors | Coaxial Connectors |
| Product Number | ARF3090-ND | APH-NJ-TNCP | 22M5703 |
| Product Name | Coaxial Connector (RF) Adapters | RF Adapters - Between Series | Adapter, Coaxial, N Jack-Tnc Plug; Convert From Coax Type Amphenol Rf |
| Connector Type | TNC; Type N | TNC |