TE Connectivity Coaxial Connector (RF) Adapters ADP-SMAM-MCXF

Description
Adapter Coaxial Connector SMA Plug, Male Pin To MCX Jack, Female Socket 50Ohm
Request a Quote Datasheet
Description
Adapter Coaxial Connector SMA Plug, Male Pin To MCX Jack, Female Socket 50Ohm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connector (RF) Adapters - ADP-SMAM-MCXFLX-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ADP-SMAM-MCXFLX-ND
Coaxial Connector (RF) Adapters ADP-SMAM-MCXFLX-ND
Adapter Coaxial Connector SMA Plug, Male Pin To MCX Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Plug, Male Pin To MCX Jack, Female Socket 50Ohm

Buy Now Datasheet
Coaxial Adapters - 2338548P - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2338548P
Coaxial Adapters 2338548P
Linx ADP-SMAM-MCXF Coaxial Adapter

Linx ADP-SMAM-MCXF Coaxial Adapter

Supplier's Site
Coaxial Adapters - 2338548 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2338548
Coaxial Adapters 2338548
Linx ADP-SMAM-MCXF Coaxial Adapter

Linx ADP-SMAM-MCXF Coaxial Adapter

Supplier's Site
Coaxial Adapters - 2338547 - RS Components, Ltd.
Corby, Northants, United Kingdom
Coaxial Adapters
2338547
Coaxial Adapters 2338547
Linx ADP-SMAM-MCXF Coaxial Adapter

Linx ADP-SMAM-MCXF Coaxial Adapter

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category RF and Microwave Connectors RF and Microwave Connectors
Product Number ADP-SMAM-MCXFLX-ND 2338548P
Product Name Coaxial Connector (RF) Adapters Coaxial Adapters
Connector Type MCX; SMA MCX; SMA
Unlock Full Specs
to access all available technical data

Similar Products

RF Connectors - 1060891-1 - TE Connectivity
Specs
Gender Male / Plug
Frequency 6.000 GHz
View Details
3 suppliers
Coaxial Adaptor - 50 Ohm, TNC Jack to Jack - 190011 - PIC Wire & Cable
Specs
Connector Type TNC
Voltage Rating 500 volts
Frequency 0.000 to 12.000 GHz
View Details
Cable Connectors - NCK-MG-141-1 - kTB Solutions
Specs
Connector Type 2.92mm Connector
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details