Adapter Coaxial Connector SMA Jack, Female Socket To AMC4 Jack, Female Socket 50Ohm
RF ADAPTER, SMA JACK-AMC4 JACK, 50 OHM; Convert From Coax Type:SMA; Convert From Gender:Jack; Convert To Coax Type:AMC4; Convert To Gender:Jack; Adapter Body Style:Straight Bulkhead Adapter; Impedance:50ohm; Product Range:- RoHS Compliant: Yes
RF Adapters - Between Series SMA Bkhd Jck to AMC4 Plg Adapter 50 Ohm
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | RF and Microwave Connectors | Coaxial Connectors | RF and Microwave Connectors |
| Product Number | 115-AD-SMAJAMC4J-1-ND | 30AH0375 | AD-SMAJAMC4J-1 |
| Product Name | Coaxial Connector (RF) Adapters | Rf Adapter, Sma Jack-Amc4 Jack, 50 Ohm; Convert From Coax Type Amphenol Rf | RF Adapters - Between Series |
| Connector Type | SMA | SMA |