LEMO USA, Inc. Coaxial Connector (RF) Adapters ASB.00.250.NTM

Description
Circular Push Pull Connectors ADPT TO SM
Request a Quote Datasheet
Description
Circular Push Pull Connectors ADPT TO SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - ASB.00.250.NTM - Powell Electronics, Inc.
Swedesboro, NJ, United States
Circular Push Pull Connectors ADPT TO SM

Circular Push Pull Connectors ADPT TO SM

Buy Now
Coaxial Connector (RF) Adapters - ASB.00.250.NTM-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Connector (RF) Adapters
ASB.00.250.NTM-ND
Coaxial Connector (RF) Adapters ASB.00.250.NTM-ND
Adapter Coaxial Connector SMA Jack, Female Socket To NIM-CAMAC CD/N 549 Jack, Female Socket 50Ohm

Adapter Coaxial Connector SMA Jack, Female Socket To NIM-CAMAC CD/N 549 Jack, Female Socket 50Ohm

Buy Now Datasheet
Connector Lemo - 01AC2456 - Newark, An Avnet Company
Chicago, IL, United States
Connector Lemo
01AC2456
Connector Lemo 01AC2456
CONNECTOR

CONNECTOR

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors RF and Microwave Connectors Electrical Connectors
Product Number ASB.00.250.NTM ASB.00.250.NTM-ND 01AC2456
Product Name Coaxial Connector (RF) Adapters Connector Lemo
Connector Type SMA; Type N
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm Connector, SMA Straight Plug - 190714 - PIC Wire & Cable
Specs
Connector Type SMA
Gender Male / Plug
Geometry Straight
View Details
RF Connectors - 1050854-1 - TE Connectivity
Specs
Gender Female / Jack
Mounting Cable Mount (Free-Hanging)
Frequency 18.000 GHz
View Details
3 suppliers
Cable Connectors - NC3-FG-A360-1 - kTB Solutions
Specs
Connector Type 3.5mm Connector
Gender Female / Jack
Frequency 0.000 to 26.500 GHz
View Details
N (F) 4 Hole Panel Mount Connector with 5mm Teflon - ET-NFS-4H-T5M - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Type N
Gender Female / Jack
Mounting 4 Hole Panel Mount / Flange Mount
View Details